TE Connectivity Chip Resistor - Surface Mount CPF0805B8K2E1

Description
8.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
8.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103249CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103249CT-ND
Chip Resistor - Surface Mount A103249CT-ND
8.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

8.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103249DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103249DKR-ND
Chip Resistor - Surface Mount A103249DKR-ND
8.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

8.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103249TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103249TR-ND
Chip Resistor - Surface Mount A103249TR-ND
8.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

8.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, Thin Film, 8K2, 0.1%, 0.1W, 0805; Resistance Neohm Te Connectivity - 23R4722 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 8K2, 0.1%, 0.1W, 0805; Resistance Neohm Te Connectivity
23R4722
Res, Thin Film, 8K2, 0.1%, 0.1W, 0805; Resistance Neohm Te Connectivity 23R4722
RES, THIN FILM, 8K2, 0.1%, 0.1W, 0805; Resistance:8.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

RES, THIN FILM, 8K2, 0.1%, 0.1W, 0805; Resistance:8.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A103249CT-ND 23R4722
Product Name Chip Resistor - Surface Mount Res, Thin Film, 8K2, 0.1%, 0.1W, 0805; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614902-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1100 ohms
View Details
3 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers