TE Connectivity Chip Resistor - Surface Mount CPF0805B787RE1

Description
RES SMD 787 OHM 0.1% 1/10W 0805
Request a Quote Datasheet
Description
RES SMD 787 OHM 0.1% 1/10W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0805B787RE1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0805B787RE1CT-ND
Chip Resistor - Surface Mount 1712-CPF0805B787RE1CT-ND
RES SMD 787 OHM 0.1% 1/10W 0805

RES SMD 787 OHM 0.1% 1/10W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0805B787RE1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0805B787RE1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0805B787RE1DKR-ND
RES SMD 787 OHM 0.1% 1/10W 0805

RES SMD 787 OHM 0.1% 1/10W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0805B787RE1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0805B787RE1TR-ND
Chip Resistor - Surface Mount 1712-CPF0805B787RE1TR-ND
787 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

787 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 787R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity - 57AC1703 - Newark, An Avnet Company
Chicago, IL, United States
Res, 787R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
57AC1703
Res, 787R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity 57AC1703
RES, 787R, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:787ohm; Product Range:CPF Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 787R, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:787ohm; Product Range:CPF Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Chip Resistor - Surface Mount
CPF0805B787RE1
Chip Resistor - Surface Mount CPF0805B787RE1
RES SMD 787 OHM 0.1% 1/10W 0805

RES SMD 787 OHM 0.1% 1/10W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 1712-CPF0805B787RE1CT-ND 57AC1703 CPF0805B787RE1
Product Name Chip Resistor - Surface Mount Res, 787R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 787 ohms 787 ohms 787 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers