TE Connectivity Chip Resistor - Surface Mount CPF0805B75RE1

Description
75 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
75 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103242CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103242CT-ND
Chip Resistor - Surface Mount A103242CT-ND
75 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

75 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103242TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103242TR-ND
Chip Resistor - Surface Mount A103242TR-ND
75 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

75 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103242DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103242DKR-ND
Chip Resistor - Surface Mount A103242DKR-ND
75 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

75 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CPF0805B75RE1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CPF0805B75RE1
Resistors - Chip Resistor - Surface Mount CPF0805B75RE1
RES SMD 75 OHM 0.1% 1/10W 0805

RES SMD 75 OHM 0.1% 1/10W 0805

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Cpf Series, 75 Ohm, 100 Mw, 0.1%, 200 V Rohs Compliant Neohm Te Connectivity - 80P3995 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Cpf Series, 75 Ohm, 100 Mw, 0.1%, 200 V Rohs Compliant Neohm Te Connectivity
80P3995
Surface Mount Chip Resistor, Thin Film, Cpf Series, 75 Ohm, 100 Mw, 0.1%, 200 V Rohs Compliant Neohm Te Connectivity 80P3995
Surface Mount Chip Resistor, Thin Film, CPF Series, 75 ohm, 100 mW, 0.1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, CPF Series, 75 ohm, 100 mW, 0.1%, 200 V RoHS Compliant: Yes

Supplier's Site
Res, 75R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity - 06AC1382 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
06AC1382
Res, 75R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity 06AC1382
RES, 75R, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:75ohm; Product Range:CPF Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 75R, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:75ohm; Product Range:CPF Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A103242CT-ND CPF0805B75RE1 80P3995 06AC1382
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thin Film, Cpf Series, 75 Ohm, 100 Mw, 0.1%, 200 V Rohs Compliant Neohm Te Connectivity Res, 75R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 (2012 Metric) Surface Mount Technology (SMT / SMD) 0805
Resistance Range 75 ohms 75 ohms 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details