TE Connectivity Chip Resistor - Surface Mount CPF0805B6R2E1

Description
6.2 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
6.2 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103238DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103238DKR-ND
Chip Resistor - Surface Mount A103238DKR-ND
6.2 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

6.2 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103238CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103238CT-ND
Chip Resistor - Surface Mount A103238CT-ND
6.2 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

6.2 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103238TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103238TR-ND
Chip Resistor - Surface Mount A103238TR-ND
6.2 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

6.2 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CPF0805B6R2E1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CPF0805B6R2E1
Resistors - Chip Resistor - Surface Mount CPF0805B6R2E1
RES SMD 6.2 OHM 0.1% 1/10W 0805

RES SMD 6.2 OHM 0.1% 1/10W 0805

Supplier's Site
Res, 6R2, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Neohm Te Connectivity - 99AC9910 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6R2, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Neohm Te Connectivity
99AC9910
Res, 6R2, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Neohm Te Connectivity 99AC9910
RES, 6R2, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:6.2ohm; Product Range:CPF Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 6R2, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:6.2ohm; Product Range:CPF Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A103238DKR-ND CPF0805B6R2E1 99AC9910
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 6R2, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 (2012 Metric) 0805
Resistance Range 6.2 ohms 6.2 ohms 6.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details