The Neohm CPF0805B6K34E1 is a precision surface mount resistor with a resistance value of 6.34 kΩ and a tolerance of 0.1%. It is designed for applications requiring high accuracy and stability, featuring a thin film element type. The resistor has a power rating of 0.1 W and a voltage rating of 100 V, making it suitable for various electronic circuits. It is packaged in a size code of 0805 and is available in a taped and reeled format for automated assembly processes. The resistor operates within a resistance range of 1 kΩ to 1 MΩ and has a temperature coefficient of ±25 ppm/°C. Additionally, it is compliant with EU RoHS and other environmental regulations, ensuring it meets modern sustainability standards.
TE Connectivity CPF0805B6K34E1
TE Connectivity CPF0805B6K34E1
6.34 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
RES, 6K34, 0.1%, 0.1W, 0805, THIN FILM ROHS COMPLIANT: YES
RES SMD 6.34KOHM 0.1% 1/10W 0805
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1233082 | CPF0805B6K34E1-ND | 92AH4257 | CPF0805B6K34E1 |
| Product Name | Surface Mount Resistors | Chip Resistor - Surface Mount | Res, 6K34, 0.1%, 0.1W, 0805, Thin Film Rohs Compliant Neohm Te Connectivity | Chip Resistor - Surface Mount |
| Technology / Construction | Thin film | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) | 0805; 0805 | 0805 | Surface Mount Technology (SMT / SMD) |
| Standards and Certifications | RoHS | RoHS | ||
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use |