TE Connectivity Chip Resistor - Surface Mount CPF0805B68RE1

Description
68 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
68 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103235DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103235DKR-ND
Chip Resistor - Surface Mount A103235DKR-ND
68 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

68 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103235TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103235TR-ND
Chip Resistor - Surface Mount A103235TR-ND
68 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

68 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103235CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103235CT-ND
Chip Resistor - Surface Mount A103235CT-ND
68 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

68 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, Thin Film, 68R, 0.1%, 0.1W, 0805; Resistance Neohm Te Connectivity - 80P3993 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 68R, 0.1%, 0.1W, 0805; Resistance Neohm Te Connectivity
80P3993
Res, Thin Film, 68R, 0.1%, 0.1W, 0805; Resistance Neohm Te Connectivity 80P3993
RES, THIN FILM, 68R, 0.1%, 0.1W, 0805; Resistance:68ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:100VRoHS Compliant: Yes

RES, THIN FILM, 68R, 0.1%, 0.1W, 0805; Resistance:68ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 68 Ohm, 100 Mw, 0.1%, 100 V Neohm Te Connectivity - 22R0395 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 68 Ohm, 100 Mw, 0.1%, 100 V Neohm Te Connectivity
22R0395
Surface Mount Thin Film Resistor, Cpf Series, 68 Ohm, 100 Mw, 0.1%, 100 V Neohm Te Connectivity 22R0395
Surface Mount Thin Film Resistor, CPF Series, 68 ohm, 100 mW, - 0.1%, 100 V

Surface Mount Thin Film Resistor, CPF Series, 68 ohm, 100 mW, - 0.1%, 100 V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A103235DKR-ND 80P3993 22R0395
Product Name Chip Resistor - Surface Mount Res, Thin Film, 68R, 0.1%, 0.1W, 0805; Resistance Neohm Te Connectivity Surface Mount Thin Film Resistor, Cpf Series, 68 Ohm, 100 Mw, 0.1%, 100 V Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 68 ohms 68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details