61.9 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
TE Connectivity CPF0805B61R9E1
TE Connectivity CPF0805B61R9E1
RES, 61R9, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:61.9ohm; Product Range:CPF Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
RES SMD 61.9 OHM 0.1% 1/10W 0805
RES SMD 61.9 OHM 0.1% 1/10W 0805
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | CPF0805B61R9E1-ND | 1233057 | 57AC1657 | CPF0805B61R9E1 | CPF0805B61R9E1 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Resistors | Res, 61R9, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | ||||
| Technology / Construction | Thin Film (Chip) | Thin film | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) | 0805 | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 61.9 ohms | 61.9 ohms | 61.9 ohms | 61.9 ohms |