TE Connectivity Chip Resistor - Surface Mount CPF0805B5R49E1

Description
5.49 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
5.49 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CPF0805B5R49E1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CPF0805B5R49E1-ND
Chip Resistor - Surface Mount CPF0805B5R49E1-ND
5.49 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

5.49 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Surface Mount Resistors - 1233046 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1233046
Surface Mount Resistors 1233046
TE Connectivity CPF0805B5R49E1

TE Connectivity CPF0805B5R49E1

Supplier's Site
Surface Mount Resistors - 1448543 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1448543
Surface Mount Resistors 1448543
TE Connectivity CPF0805B5R49E1

TE Connectivity CPF0805B5R49E1

Supplier's Site
Shenzhen, China
Chip Resistor - Surface Mount
CPF0805B5R49E1
Chip Resistor - Surface Mount CPF0805B5R49E1
RES SMD 5.49 OHM 0.1% 1/10W 0805

RES SMD 5.49 OHM 0.1% 1/10W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CPF0805B5R49E1-ND 1233046 CPF0805B5R49E1
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD)
Resistance Range 5.49 ohms 5.49 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers