TE Connectivity Chip Resistor - Surface Mount CPF0805B5R1E1

Description
5.1 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
5.1 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103226CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103226CT-ND
Chip Resistor - Surface Mount A103226CT-ND
5.1 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

5.1 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103226TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103226TR-ND
Chip Resistor - Surface Mount A103226TR-ND
5.1 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

5.1 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103226DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103226DKR-ND
Chip Resistor - Surface Mount A103226DKR-ND
5.1 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

5.1 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 5R1, 0.1%, 0.1W, 0402, Thin Film; Resistance Neohm Te Connectivity - 46AK9308 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5R1, 0.1%, 0.1W, 0402, Thin Film; Resistance Neohm Te Connectivity
46AK9308
Res, 5R1, 0.1%, 0.1W, 0402, Thin Film; Resistance Neohm Te Connectivity 46AK9308
RES, 5R1, 0.1%, 0.1W, 0402, THIN FILM; Resistance:5.1ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Product Length:2mmRoHS Compliant: Yes

RES, 5R1, 0.1%, 0.1W, 0402, THIN FILM; Resistance:5.1ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Product Length:2mmRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5R1, 0.1%, 0.1W, 0603, Thin Film; Resistance Neohm Te Connectivity - 20R9925 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5R1, 0.1%, 0.1W, 0603, Thin Film; Resistance Neohm Te Connectivity
20R9925
Res, 5R1, 0.1%, 0.1W, 0603, Thin Film; Resistance Neohm Te Connectivity 20R9925
RES, 5R1, 0.1%, 0.1W, 0603, THIN FILM; Resistance:5.1ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Product Length:2mmRoHS Compliant: Yes

RES, 5R1, 0.1%, 0.1W, 0603, THIN FILM; Resistance:5.1ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Product Length:2mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A103226CT-ND 46AK9308 20R9925
Product Name Chip Resistor - Surface Mount Res, 5R1, 0.1%, 0.1W, 0402, Thin Film; Resistance Neohm Te Connectivity Res, 5R1, 0.1%, 0.1W, 0603, Thin Film; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0402; 0805; 0805 [2012 Metric] 0603; 0805; 0805 [2012 Metric]
Resistance Range 5.1 ohms 5.1 ohms 5.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3004FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details