TE Connectivity Chip Resistor - Surface Mount CPF0805B56RE1

Description
56 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
56 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103223TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103223TR-ND
Chip Resistor - Surface Mount A103223TR-ND
56 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

56 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103223CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103223CT-ND
Chip Resistor - Surface Mount A103223CT-ND
56 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

56 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103223DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103223DKR-ND
Chip Resistor - Surface Mount A103223DKR-ND
56 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

56 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Surface Mount Chip Resistor, Thin Film, Cpf Series, 56 Ohm, 100 Mw, 0.1%, 200 V Rohs Compliant Neohm Te Connectivity - 80P3989 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Cpf Series, 56 Ohm, 100 Mw, 0.1%, 200 V Rohs Compliant Neohm Te Connectivity
80P3989
Surface Mount Chip Resistor, Thin Film, Cpf Series, 56 Ohm, 100 Mw, 0.1%, 200 V Rohs Compliant Neohm Te Connectivity 80P3989
Surface Mount Chip Resistor, Thin Film, CPF Series, 56 ohm, 100 mW, 0.1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, CPF Series, 56 ohm, 100 mW, 0.1%, 200 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A103223TR-ND 80P3989
Product Name Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thin Film, Cpf Series, 56 Ohm, 100 Mw, 0.1%, 200 V Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 56 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD564GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-2176070-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33 ohms
View Details
4 suppliers