TE Connectivity Chip Resistor - Surface Mount CPF0805B536RE1

Description
536 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
536 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CPF0805B536RE1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CPF0805B536RE1-ND
Chip Resistor - Surface Mount CPF0805B536RE1-ND
536 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

536 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Surface Mount Resistors - 1233016 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1233016
Surface Mount Resistors 1233016
TE Connectivity CPF0805B536RE1

TE Connectivity CPF0805B536RE1

Supplier's Site
Surface Mount Resistors - 1445434 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1445434
Surface Mount Resistors 1445434
TE Connectivity CPF0805B536RE1

TE Connectivity CPF0805B536RE1

Supplier's Site
Shenzhen, China
Chip Resistor - Surface Mount
CPF0805B536RE1
Chip Resistor - Surface Mount CPF0805B536RE1
RES SMD 536 OHM 0.1% 1/10W 0805

RES SMD 536 OHM 0.1% 1/10W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CPF0805B536RE1-ND 1233016 CPF0805B536RE1
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD)
Resistance Range 536 ohms 536 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details