TE Connectivity Chip Resistor - Surface Mount CPF0805B51RE1

Description
51 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
51 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103219DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103219DKR-ND
Chip Resistor - Surface Mount A103219DKR-ND
51 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

51 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103219TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103219TR-ND
Chip Resistor - Surface Mount A103219TR-ND
51 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

51 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103219CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103219CT-ND
Chip Resistor - Surface Mount A103219CT-ND
51 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

51 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number A103219DKR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805
Resistance Range 51 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers