TE Connectivity Chip Resistor - Surface Mount CPF0805B4R7E1

Description
4.7 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
4.7 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103215CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103215CT-ND
Chip Resistor - Surface Mount A103215CT-ND
4.7 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

4.7 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103215DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103215DKR-ND
Chip Resistor - Surface Mount A103215DKR-ND
4.7 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

4.7 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103215TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103215TR-ND
Chip Resistor - Surface Mount A103215TR-ND
4.7 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

4.7 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 4R7, 0.1%, 0.1W, 0603, Thin Film; Resistance Neohm Te Connectivity - 21R4562 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R7, 0.1%, 0.1W, 0603, Thin Film; Resistance Neohm Te Connectivity
21R4562
Res, 4R7, 0.1%, 0.1W, 0603, Thin Film; Resistance Neohm Te Connectivity 21R4562
RES, 4R7, 0.1%, 0.1W, 0603, THIN FILM; Resistance:4.7ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Product Length:2mmRoHS Compliant: Yes

RES, 4R7, 0.1%, 0.1W, 0603, THIN FILM; Resistance:4.7ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Product Length:2mmRoHS Compliant: Yes

Supplier's Site
Res, 4R7, 0.1%, 0.1W, 0402, Thin Film; Resistance Neohm Te Connectivity - 46AK9307 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R7, 0.1%, 0.1W, 0402, Thin Film; Resistance Neohm Te Connectivity
46AK9307
Res, 4R7, 0.1%, 0.1W, 0402, Thin Film; Resistance Neohm Te Connectivity 46AK9307
RES, 4R7, 0.1%, 0.1W, 0402, THIN FILM; Resistance:4.7ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Product Length:2mmRoHS Compliant: Yes

RES, 4R7, 0.1%, 0.1W, 0402, THIN FILM; Resistance:4.7ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Product Length:2mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A103215CT-ND 21R4562 46AK9307
Product Name Chip Resistor - Surface Mount Res, 4R7, 0.1%, 0.1W, 0603, Thin Film; Resistance Neohm Te Connectivity Res, 4R7, 0.1%, 0.1W, 0402, Thin Film; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0603; 0805; 0805 [2012 Metric] 0402; 0805; 0805 [2012 Metric]
Resistance Range 4.7 ohms 4.7 ohms 4.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details