The Resistor 4R32, 0.1%, 0.1W, 0805 is a precision surface mount resistor designed for applications requiring high accuracy and reliability. It features a resistance value of 4.32 ohms with a tolerance of 0.1%, making it suitable for precision circuits. The resistor is constructed using thin film technology, which contributes to its stability and performance. This component has a power rating of 0.1 watts and a voltage rating of 100 volts, ensuring it can handle typical circuit conditions. It is packaged in a standard 0805 size and is provided in a taped and reeled format for automated assembly processes. The resistor is compliant with RoHS directives, indicating it meets environmental standards for hazardous substances. With a temperature coefficient of ±25 ppm/°C, this resistor maintains its performance across varying temperatures, making it a reliable choice for sensitive electronic applications. The solder termination type allows for easy integration into surface mount technology (SMT) designs.
4.32 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
4.32 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
RES, 4R32, 0.1%, 0.1W, 0805, THIN FILM ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1712-CPF0805B4R32E1TR-ND | 91AH6883 |
| Product Name | Chip Resistor - Surface Mount | Res, 4R32, 0.1%, 0.1W, 0805, Thin Film Rohs Compliant Neohm Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 | 0805 |
| Tolerance | 0.1000 +/- % |