TE Connectivity Chip Resistor - Surface Mount CPF0805B4R02E

Description
4.02 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
4.02 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0805B4R02ETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0805B4R02ETR-ND
Chip Resistor - Surface Mount 1712-CPF0805B4R02ETR-ND
4.02 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

4.02 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 4R02, 0.1%, 0.1W, 0805, Thin Film Rohs Compliant Neohm Te Connectivity - 91AH6876 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R02, 0.1%, 0.1W, 0805, Thin Film Rohs Compliant Neohm Te Connectivity
91AH6876
Res, 4R02, 0.1%, 0.1W, 0805, Thin Film Rohs Compliant Neohm Te Connectivity 91AH6876
RES, 4R02, 0.1%, 0.1W, 0805, THIN FILM ROHS COMPLIANT: YES

RES, 4R02, 0.1%, 0.1W, 0805, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
CPF0805B4R02E
Chip Resistor - Surface Mount CPF0805B4R02E
CPF 0805 4R02 0.1% 25PPM 5K RL

CPF 0805 4R02 0.1% 25PPM 5K RL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 1712-CPF0805B4R02ETR-ND 91AH6876 CPF0805B4R02E
Product Name Chip Resistor - Surface Mount Res, 4R02, 0.1%, 0.1W, 0805, Thin Film Rohs Compliant Neohm Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176094-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 178000 ohms
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers