TE Connectivity Resistors - Chip Resistor - Surface Mount CPF0805B47RE1

Description
Win Source Part Number: 1205535-CPF0805B47RE 1 Category: Resistors>Chip Resistor - Surface Mount Series: CPF, Neohm Package: Tape & Reel Height - Seated (Max): 0.026" (0.65mm) Standard Package: 1,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 47 Ohms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): 3-1614884-3; CPF0805B47RE1.; CPF0805B47RE1..; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: A103212CT,3-1614884- 3,316148843,A103212D KR,3-1614884-3-ND,A1 03212TR Base Product Number: CPF0805
Request a Quote Datasheet
Description
Win Source Part Number: 1205535-CPF0805B47RE 1 Category: Resistors>Chip Resistor - Surface Mount Series: CPF, Neohm Package: Tape & Reel Height - Seated (Max): 0.026" (0.65mm) Standard Package: 1,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 47 Ohms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): 3-1614884-3; CPF0805B47RE1.; CPF0805B47RE1..; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: A103212CT,3-1614884- 3,316148843,A103212D KR,3-1614884-3-ND,A1 03212TR Base Product Number: CPF0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1205535-CPF0805B47RE1
Resistors - Chip Resistor - Surface Mount 1205535-CPF0805B47RE1
Win Source Part Number: 1205535-CPF0805B47RE 1 Category: Resistors>Chip Resistor - Surface Mount Series: CPF, Neohm Package: Tape & Reel Height - Seated (Max): 0.026" (0.65mm) Standard Package: 1,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 47 Ohms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): 3-1614884-3; CPF0805B47RE1.; CPF0805B47RE1..; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: A103212CT,3-1614884- 3,316148843,A103212D KR,3-1614884-3-ND,A1 03212TR Base Product Number: CPF0805

Win Source Part Number: 1205535-CPF0805B47RE1
Category: Resistors>Chip Resistor - Surface Mount
Series: CPF, Neohm
Package: Tape & Reel
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 1,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.1W, 1/10W
Composition: Thin Film
Number of Terminations: 2
Resistance: 47 Ohms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): 3-1614884-3; CPF0805B47RE1.; CPF0805B47RE1..;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Other Names: A103212CT,3-1614884-3,316148843,A103212DKR,3-1614884-3-ND,A103212TR
Base Product Number: CPF0805

Buy Now Datasheet
Chip Resistor - Surface Mount - A103212CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103212CT-ND
Chip Resistor - Surface Mount A103212CT-ND
47 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

47 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103212TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103212TR-ND
Chip Resistor - Surface Mount A103212TR-ND
47 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

47 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103212DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103212DKR-ND
Chip Resistor - Surface Mount A103212DKR-ND
47 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

47 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
100V Resistor - 52-CPF0805B47RE1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V Resistor
52-CPF0805B47RE1
100V Resistor 52-CPF0805B47RE1
0805 Thin Film Resistor, 47R, 0.1%, 100V, 25ppm, SM Product overview: CPF0805B47RE1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0805B47RE1 can be used for catalog matching and distributor lookup.

0805 Thin Film Resistor, 47R, 0.1%, 100V, 25ppm, SM Product overview: CPF0805B47RE1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0805B47RE1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thin Film, 47R, 0.1%, 0.1W, 0805; Resistance Neohm Te Connectivity - 22R0391 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 47R, 0.1%, 0.1W, 0805; Resistance Neohm Te Connectivity
22R0391
Res, Thin Film, 47R, 0.1%, 0.1W, 0805; Resistance Neohm Te Connectivity 22R0391
RES, THIN FILM, 47R, 0.1%, 0.1W, 0805; Resistance:47ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:100VRoHS Compliant: Yes

RES, THIN FILM, 47R, 0.1%, 0.1W, 0805; Resistance:47ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site
Surface Mount Thin Film Resistor, Cpf Series, 47 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Neohm Te Connectivity - 80P3985 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 47 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Neohm Te Connectivity
80P3985
Surface Mount Thin Film Resistor, Cpf Series, 47 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Neohm Te Connectivity 80P3985
Surface Mount Thin Film Resistor, CPF Series, 47 ohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 47 ohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1205535-CPF0805B47RE1 A103212CT-ND 52-CPF0805B47RE1 22R0391 80P3985
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount 100V Resistor Res, Thin Film, 47R, 0.1%, 0.1W, 0805; Resistance Neohm Te Connectivity Surface Mount Thin Film Resistor, Cpf Series, 47 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Neohm Te Connectivity
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Resistance Range 47 ohms 47 ohms 47 ohms 47 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176073-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 665 ohms
View Details
5 suppliers
Surface Mount Resistors - 1691827 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec q200
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R564JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details