TE Connectivity Chip Resistor - Surface Mount CPF0805B47KE1

Description
47 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
47 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103211DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103211DKR-ND
Chip Resistor - Surface Mount A103211DKR-ND
47 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

47 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103211TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103211TR-ND
Chip Resistor - Surface Mount A103211TR-ND
47 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

47 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103211CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103211CT-ND
Chip Resistor - Surface Mount A103211CT-ND
47 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

47 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 47 Kohm, 100 Mw, 0.1%, 100 V Neohm Te Connectivity - 23R6259 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 47 Kohm, 100 Mw, 0.1%, 100 V Neohm Te Connectivity
23R6259
Surface Mount Thin Film Resistor, Cpf Series, 47 Kohm, 100 Mw, 0.1%, 100 V Neohm Te Connectivity 23R6259
Surface Mount Thin Film Resistor, CPF Series, 47 kohm, 100 mW, - 0.1%, 100 V

Surface Mount Thin Film Resistor, CPF Series, 47 kohm, 100 mW, - 0.1%, 100 V

Supplier's Site
Res, Thin Film, 47K, 0.1%, 0.1W, 0805; Resistance Neohm Te Connectivity - 80P3984 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 47K, 0.1%, 0.1W, 0805; Resistance Neohm Te Connectivity
80P3984
Res, Thin Film, 47K, 0.1%, 0.1W, 0805; Resistance Neohm Te Connectivity 80P3984
RES, THIN FILM, 47K, 0.1%, 0.1W, 0805; Resistance:47kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

RES, THIN FILM, 47K, 0.1%, 0.1W, 0805; Resistance:47kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A103211DKR-ND 23R6259 80P3984
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 47 Kohm, 100 Mw, 0.1%, 100 V Neohm Te Connectivity Res, Thin Film, 47K, 0.1%, 0.1W, 0805; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
4 suppliers
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers