TE Connectivity Chip Resistor - Surface Mount CPF0805B470RE1

Description
470 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
470 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103263TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103263TR-ND
Chip Resistor - Surface Mount A103263TR-ND
470 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

470 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103263DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103263DKR-ND
Chip Resistor - Surface Mount A103263DKR-ND
470 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

470 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103263CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103263CT-ND
Chip Resistor - Surface Mount A103263CT-ND
470 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

470 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, Thin Film, 470 Ohm, 100Mw, 0.1%; Resistance Neohm Te Connectivity - 51R8623 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 470 Ohm, 100Mw, 0.1%; Resistance Neohm Te Connectivity
51R8623
Res, Thin Film, 470 Ohm, 100Mw, 0.1%; Resistance Neohm Te Connectivity 51R8623
RES, THIN FILM, 470 OHM, 100mW, 0.1%; Resistance:470ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:100VRoHS Compliant: Yes

RES, THIN FILM, 470 OHM, 100mW, 0.1%; Resistance:470ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Cpf Series, 470 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Neohm Te Connectivity - 80P3986 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Cpf Series, 470 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Neohm Te Connectivity
80P3986
Surface Mount Chip Resistor, Thin Film, Cpf Series, 470 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Neohm Te Connectivity 80P3986
Surface Mount Chip Resistor, Thin Film, CPF Series, 470 ohm, 100 mW, 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, CPF Series, 470 ohm, 100 mW, 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A103263TR-ND 51R8623 80P3986
Product Name Chip Resistor - Surface Mount Res, Thin Film, 470 Ohm, 100Mw, 0.1%; Resistance Neohm Te Connectivity Surface Mount Chip Resistor, Thin Film, Cpf Series, 470 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176093-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9530 ohms
View Details
3 suppliers
Chassis Mount Resistors - 1311260 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details