TE Connectivity Chip Resistor - Surface Mount CPF0805B45R3E1

Description
45.3 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
45.3 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CPF0805B45R3E1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CPF0805B45R3E1-ND
Chip Resistor - Surface Mount CPF0805B45R3E1-ND
45.3 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

45.3 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
CPF0805B45R3E1
Chip Resistor - Surface Mount CPF0805B45R3E1
RES SMD 45.3 OHM 0.1% 1/10W 0805

RES SMD 45.3 OHM 0.1% 1/10W 0805

Supplier's Site Datasheet
Res, 45R3, 0.1%, 0.1W, 0805, Thin Film Rohs Compliant Neohm Te Connectivity - 92AH4253 - Newark, An Avnet Company
Chicago, IL, United States
Res, 45R3, 0.1%, 0.1W, 0805, Thin Film Rohs Compliant Neohm Te Connectivity
92AH4253
Res, 45R3, 0.1%, 0.1W, 0805, Thin Film Rohs Compliant Neohm Te Connectivity 92AH4253
RES, 45R3, 0.1%, 0.1W, 0805, THIN FILM ROHS COMPLIANT: NO

RES, 45R3, 0.1%, 0.1W, 0805, THIN FILM ROHS COMPLIANT: NO

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CPF0805B45R3E1-ND CPF0805B45R3E1 92AH4253
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 45R3, 0.1%, 0.1W, 0805, Thin Film Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805
Resistance Range 45.3 ohms 45.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 2176769-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 130 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details