TE Connectivity Chip Resistor - Surface Mount CPF0805B453RE1

Description
RES SMD 453 OHM 0.1% 1/10W 0805
Request a Quote Datasheet
Description
RES SMD 453 OHM 0.1% 1/10W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0805B453RE1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0805B453RE1CT-ND
Chip Resistor - Surface Mount 1712-CPF0805B453RE1CT-ND
RES SMD 453 OHM 0.1% 1/10W 0805

RES SMD 453 OHM 0.1% 1/10W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0805B453RE1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0805B453RE1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0805B453RE1DKR-ND
RES SMD 453 OHM 0.1% 1/10W 0805

RES SMD 453 OHM 0.1% 1/10W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0805B453RE1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0805B453RE1TR-ND
Chip Resistor - Surface Mount 1712-CPF0805B453RE1TR-ND
453 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

453 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Surface Mount Resistors - 1232975 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1232975
Surface Mount Resistors 1232975
TE Connectivity CPF0805B453RE1

TE Connectivity CPF0805B453RE1

Supplier's Site
Surface Mount Resistors - 1445393 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1445393
Surface Mount Resistors 1445393
TE Connectivity CPF0805B453RE1

TE Connectivity CPF0805B453RE1

Supplier's Site
Res, 453R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity - 57AC1586 - Newark, An Avnet Company
Chicago, IL, United States
Res, 453R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
57AC1586
Res, 453R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity 57AC1586
RES, 453R, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:453ohm; Product Range:CPF Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 453R, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:453ohm; Product Range:CPF Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
CPF0805B453RE1
Chip Resistor - Surface Mount CPF0805B453RE1
RES SMD 453 OHM 0.1% 1/10W 0805

RES SMD 453 OHM 0.1% 1/10W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 1712-CPF0805B453RE1CT-ND 1232975 57AC1586 CPF0805B453RE1
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, 453R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 453 ohms 453 ohms 453 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details