TE Connectivity Resistors - Chip Resistor - Surface Mount CPF0805B402KE1

Description
Win Source Part Number: 1030945-CPF0805B402K E1 Category: Resistors>Chip Resistor - Surface Mount Series: CPF, Neohm Package: Tape & Reel (TR) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 1,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 402 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): ERA6AEB4023V; RT0805BRD07402KL; TNPW0805402KBEEA; ERA6AEB394V; ERA6AEB434V; RT0805BRD07390KL; 5-2176094-13-1614894 -5; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: 3-1614894-5-ND,3-161 4894-5
Request a Quote Datasheet
Description
Win Source Part Number: 1030945-CPF0805B402K E1 Category: Resistors>Chip Resistor - Surface Mount Series: CPF, Neohm Package: Tape & Reel (TR) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 1,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 402 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): ERA6AEB4023V; RT0805BRD07402KL; TNPW0805402KBEEA; ERA6AEB394V; ERA6AEB434V; RT0805BRD07390KL; 5-2176094-13-1614894 -5; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: 3-1614894-5-ND,3-161 4894-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1030945-CPF0805B402KE1
Resistors - Chip Resistor - Surface Mount 1030945-CPF0805B402KE1
Win Source Part Number: 1030945-CPF0805B402K E1 Category: Resistors>Chip Resistor - Surface Mount Series: CPF, Neohm Package: Tape & Reel (TR) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 1,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 402 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): ERA6AEB4023V; RT0805BRD07402KL; TNPW0805402KBEEA; ERA6AEB394V; ERA6AEB434V; RT0805BRD07390KL; 5-2176094-13-1614894 -5; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: 3-1614894-5-ND,3-161 4894-5

Win Source Part Number: 1030945-CPF0805B402KE1
Category: Resistors>Chip Resistor - Surface Mount
Series: CPF, Neohm
Package: Tape & Reel (TR)
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 1,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.1W, 1/10W
Composition: Thin Film
Number of Terminations: 2
Resistance: 402 kOhms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): ERA6AEB4023V; RT0805BRD07402KL; TNPW0805402KBEEA; ERA6AEB394V; ERA6AEB434V; RT0805BRD07390KL; 5-2176094-13-1614894-5;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Other Names: 3-1614894-5-ND,3-1614894-5

Buy Now Datasheet
100V 100mW Resistor - 52-CPF0805B402KE1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 100mW Resistor
52-CPF0805B402KE1
100V 100mW Resistor 52-CPF0805B402KE1
0805 402kR 0.1% 100V 100mW Thin Film Chip Resistor SMT Product overview: CPF0805B402KE1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0805B402KE1 can be used for catalog matching and distributor lookup.

0805 402kR 0.1% 100V 100mW Thin Film Chip Resistor SMT Product overview: CPF0805B402KE1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0805B402KE1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 1232954 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1232954
Surface Mount Resistors 1232954
TE Connectivity CPF0805B402KE1

TE Connectivity CPF0805B402KE1

Supplier's Site
Surface Mount Resistors - 1620090 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1620090
Surface Mount Resistors 1620090
TE Connectivity CPF0805B402KE1

TE Connectivity CPF0805B402KE1

Supplier's Site
Chip Resistor - Surface Mount - CPF0805B402KE1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CPF0805B402KE1-ND
Chip Resistor - Surface Mount CPF0805B402KE1-ND
402 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

402 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
CPF0805B402KE1
Chip Resistor - Surface Mount CPF0805B402KE1
RES SMD 402K OHM 0.1% 1/10W 0805

RES SMD 402K OHM 0.1% 1/10W 0805

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1030945-CPF0805B402KE1 52-CPF0805B402KE1 1232954 CPF0805B402KE1-ND CPF0805B402KE1
Product Name Resistors - Chip Resistor - Surface Mount 100V 100mW Resistor Surface Mount Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thin Film (Chip) Thin film Thin Film (Chip) Thin Film (Chip)
Resistance Range 402000 ohms 402000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 0.1000 watts 0.1000 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details