TE Connectivity Chip Resistor - Surface Mount CPF0805B33RE

Description
33 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
33 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A119975TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A119975TR-ND
Chip Resistor - Surface Mount A119975TR-ND
33 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

33 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A119975CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A119975CT-ND
Chip Resistor - Surface Mount A119975CT-ND
33 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

33 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A119975DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A119975DKR-ND
Chip Resistor - Surface Mount A119975DKR-ND
33 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

33 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 33R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Neohm Te Connectivity - 01AH0930 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Neohm Te Connectivity
01AH0930
Res, 33R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Neohm Te Connectivity 01AH0930
RES, 33R, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:33ohm; Product Range:CPF Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 33R, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:33ohm; Product Range:CPF Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CPF0805B33RE - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CPF0805B33RE
Resistors - Chip Resistor - Surface Mount CPF0805B33RE
RES SMD 33 OHM 0.1% 1/10W 0805

RES SMD 33 OHM 0.1% 1/10W 0805

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number A119975TR-ND 01AH0930 CPF0805B33RE
Product Name Chip Resistor - Surface Mount Res, 33R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Neohm Te Connectivity Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 (2012 Metric)
Resistance Range 33 ohms 33 ohms 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 240000 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details