TE Connectivity Chip Resistor - Surface Mount CPF0805B33KE1

Description
33 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
33 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103196CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103196CT-ND
Chip Resistor - Surface Mount A103196CT-ND
33 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

33 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103196DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103196DKR-ND
Chip Resistor - Surface Mount A103196DKR-ND
33 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

33 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103196TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103196TR-ND
Chip Resistor - Surface Mount A103196TR-ND
33 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

33 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 33 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Neohm Te Connectivity - 80P3977 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 33 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Neohm Te Connectivity
80P3977
Surface Mount Thin Film Resistor, Cpf Series, 33 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Neohm Te Connectivity 80P3977
Surface Mount Thin Film Resistor, CPF Series, 33 kohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 33 kohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A103196CT-ND 80P3977
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 33 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Adjustable Resistors - 1445503 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers