332 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
RES, 332K, 0.1%, 0.1W, 0805, THIN FILM ROHS COMPLIANT: YES
RES SMD 332K OHM 0.1% 1/10W 0805
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CPF0805B332KE1-ND | 92AH4251 | CPF0805B332KE1 |
| Product Name | Chip Resistor - Surface Mount | Res, 332K, 0.1%, 0.1W, 0805, Thin Film Rohs Compliant Neohm Te Connectivity | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 | 0805 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |