TE Connectivity Chip Resistor - Surface Mount CPF0805B301KE1

Description
301 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
301 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CPF0805B301KE1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CPF0805B301KE1-ND
Chip Resistor - Surface Mount CPF0805B301KE1-ND
301 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

301 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
CPF0805B301KE1
Chip Resistor - Surface Mount CPF0805B301KE1
RES SMD 301K OHM 0.1% 1/10W 0805

RES SMD 301K OHM 0.1% 1/10W 0805

Supplier's Site Datasheet
Res, 301K, 0.1%, 0.1W, 0805, Thin Film Rohs Compliant Neohm Te Connectivity - 92AH4250 - Newark, An Avnet Company
Chicago, IL, United States
Res, 301K, 0.1%, 0.1W, 0805, Thin Film Rohs Compliant Neohm Te Connectivity
92AH4250
Res, 301K, 0.1%, 0.1W, 0805, Thin Film Rohs Compliant Neohm Te Connectivity 92AH4250
RES, 301K, 0.1%, 0.1W, 0805, THIN FILM ROHS COMPLIANT: YES

RES, 301K, 0.1%, 0.1W, 0805, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CPF0805B301KE1-ND CPF0805B301KE1 92AH4250
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 301K, 0.1%, 0.1W, 0805, Thin Film Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176763-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C101J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details