TE Connectivity Chip Resistor - Surface Mount CPF0805B300RE1

Description
300 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
300 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103191TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103191TR-ND
Chip Resistor - Surface Mount A103191TR-ND
300 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

300 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103191CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103191CT-ND
Chip Resistor - Surface Mount A103191CT-ND
300 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

300 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103191DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103191DKR-ND
Chip Resistor - Surface Mount A103191DKR-ND
300 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

300 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 300R, 0.1%, 0.1W, 0805, Thin Film Rohs Compliant Neohm Te Connectivity - 92AH4249 - Newark, An Avnet Company
Chicago, IL, United States
Res, 300R, 0.1%, 0.1W, 0805, Thin Film Rohs Compliant Neohm Te Connectivity
92AH4249
Res, 300R, 0.1%, 0.1W, 0805, Thin Film Rohs Compliant Neohm Te Connectivity 92AH4249
RES, 300R, 0.1%, 0.1W, 0805, THIN FILM ROHS COMPLIANT: YES

RES, 300R, 0.1%, 0.1W, 0805, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A103191TR-ND 92AH4249
Product Name Chip Resistor - Surface Mount Res, 300R, 0.1%, 0.1W, 0805, Thin Film Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Resistance Range 300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details