TE Connectivity Chip Resistor - Surface Mount CPF0805B2R49E

Description
2.49 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
2.49 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0805B2R49ETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0805B2R49ETR-ND
Chip Resistor - Surface Mount 1712-CPF0805B2R49ETR-ND
2.49 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

2.49 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
CPF0805B2R49E
Chip Resistor - Surface Mount CPF0805B2R49E
CPF 0805 2R49 0.1% 25PPM 5K RL

CPF 0805 2R49 0.1% 25PPM 5K RL

Supplier's Site Datasheet
Res, 2R49, 0.1%, 0.1W, 0805, Thin Film Rohs Compliant Neohm Te Connectivity - 91AH6836 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R49, 0.1%, 0.1W, 0805, Thin Film Rohs Compliant Neohm Te Connectivity
91AH6836
Res, 2R49, 0.1%, 0.1W, 0805, Thin Film Rohs Compliant Neohm Te Connectivity 91AH6836
RES, 2R49, 0.1%, 0.1W, 0805, THIN FILM ROHS COMPLIANT: YES

RES, 2R49, 0.1%, 0.1W, 0805, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-CPF0805B2R49ETR-ND CPF0805B2R49E 91AH6836
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 2R49, 0.1%, 0.1W, 0805, Thin Film Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers