TE Connectivity Chip Resistor - Surface Mount CPF0805B2M0E1

Description
2 MOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
2 MOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103803DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103803DKR-ND
Chip Resistor - Surface Mount A103803DKR-ND
2 MOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

2 MOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103803TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103803TR-ND
Chip Resistor - Surface Mount A103803TR-ND
2 MOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

2 MOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103803CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103803CT-ND
Chip Resistor - Surface Mount A103803CT-ND
2 MOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

2 MOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CPF0805B2M0E1
853753-CPF0805B2M0E1
Chip Resistor - Surface Mount - CPF0805B2M0E1 853753-CPF0805B2M0E1
Manufacturer: TE Connectivity Win Source Part Number: 853753-CPF0805B2M0E1 Series: CPF, Neohm Operating Temperature Range: -55°C ~ 155°C Features: 2 ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) - Thin Film Package: 0805 (2012 Metric) Package: Reel - TR Family Name: CPF0805 Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 1-1614959-4, A103803TR, A103803DKR, 116149594, A103803CT

Manufacturer: TE Connectivity
Win Source Part Number: 853753-CPF0805B2M0E1
Series: CPF, Neohm
Operating Temperature Range: -55°C ~ 155°C
Features: 2 ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) - Thin Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Family Name: CPF0805
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 1-1614959-4, A103803TR, A103803DKR, 116149594, A103803CT

Buy Now Datasheet
SMD 100V Resistor - 52-CPF0805B2M0E1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100V Resistor
52-CPF0805B2M0E1
SMD 100V Resistor 52-CPF0805B2M0E1
2MR 0.1% 100V 0805 SMD Thin Film Resistor Product overview: CPF0805B2M0E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0805B2M0E1 can be used for catalog matching and distributor lookup.

2MR 0.1% 100V 0805 SMD Thin Film Resistor Product overview: CPF0805B2M0E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0805B2M0E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 2M, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Neohm Te Connectivity - 99AC9916 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Neohm Te Connectivity
99AC9916
Res, 2M, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Neohm Te Connectivity 99AC9916
RES, 2M, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2Mohm; Product Range:CPF Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 2M, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2Mohm; Product Range:CPF Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site
Res, 2M0, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity - 57AC1435 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M0, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
57AC1435
Res, 2M0, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity 57AC1435
RES, 2M0, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2Mohm; Product Range:CPF Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 2M0, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2Mohm; Product Range:CPF Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site
Res, 2M, 0.1%, 0.1W, 0402, Thin Film; Resistance Neohm Te Connectivity - 46W2996 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M, 0.1%, 0.1W, 0402, Thin Film; Resistance Neohm Te Connectivity
46W2996
Res, 2M, 0.1%, 0.1W, 0402, Thin Film; Resistance Neohm Te Connectivity 46W2996
RES, 2M, 0.1%, 0.1W, 0402, THIN FILM; Resistance:2Mohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:100V RoHS Compliant: Yes

RES, 2M, 0.1%, 0.1W, 0402, THIN FILM; Resistance:2Mohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CPF0805B2M0E1 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CPF0805B2M0E1
Chip Resistor - Surface Mount CPF0805B2M0E1
RES SMD 2M OHM 0.1% 1/10W 0805

RES SMD 2M OHM 0.1% 1/10W 0805

Supplier's Site Datasheet
Res Thin Film 0805 2M Ohm 0.1% 1/10W ±25ppm/°C Molded SMD SMD Paper T/R - 792-CPF0805B2M0E1 - Utmel Electronic Limited
Hong Kong, China
Res Thin Film 0805 2M Ohm 0.1% 1/10W ±25ppm/°C Molded SMD SMD Paper T/R
792-CPF0805B2M0E1
Res Thin Film 0805 2M Ohm 0.1% 1/10W ±25ppm/°C Molded SMD SMD Paper T/R 792-CPF0805B2M0E1
Res Thin Film 0805 2M Ohm 0.1% 1/10W ±25ppm/°C Molded SMD SMD Paper T/R

Res Thin Film 0805 2M Ohm 0.1% 1/10W ±25ppm/°C Molded SMD SMD Paper T/R

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number A103803DKR-ND 853753-CPF0805B2M0E1 52-CPF0805B2M0E1 99AC9916 46W2996 CPF0805B2M0E1 792-CPF0805B2M0E1
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - CPF0805B2M0E1 SMD 100V Resistor Res, 2M, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Neohm Te Connectivity Res, 2M, 0.1%, 0.1W, 0402, Thin Film; Resistance Neohm Te Connectivity Chip Resistor - Surface Mount Res Thin Film 0805 2M Ohm 0.1% 1/10W ±25ppm/°C Molded SMD SMD Paper T/R
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film
Mounting / Packaging 0805; 0805 0805 0402; 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD); Surface Mount
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers