TE Connectivity Chip Resistor - Surface Mount CPF0805B2K2E1

Description
2.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
2.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103187TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103187TR-ND
Chip Resistor - Surface Mount A103187TR-ND
2.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

2.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103187CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103187CT-ND
Chip Resistor - Surface Mount A103187CT-ND
2.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

2.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103187DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103187DKR-ND
Chip Resistor - Surface Mount A103187DKR-ND
2.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

2.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Surface Mount Chip Resistor, Thin Film, Cpf Series, 2.2 Kohm, 100 Mw, 0.1%, 200 V Rohs Compliant Neohm Te Connectivity - 80P3967 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Cpf Series, 2.2 Kohm, 100 Mw, 0.1%, 200 V Rohs Compliant Neohm Te Connectivity
80P3967
Surface Mount Chip Resistor, Thin Film, Cpf Series, 2.2 Kohm, 100 Mw, 0.1%, 200 V Rohs Compliant Neohm Te Connectivity 80P3967
Surface Mount Chip Resistor, Thin Film, CPF Series, 2.2 kohm, 100 mW, 0.1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, CPF Series, 2.2 kohm, 100 mW, 0.1%, 200 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A103187TR-ND 80P3967
Product Name Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thin Film, Cpf Series, 2.2 Kohm, 100 Mw, 0.1%, 200 V Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details