TE Connectivity Chip Resistor - Surface Mount CPF0805B27RE1

Description
27 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
27 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103186CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103186CT-ND
Chip Resistor - Surface Mount A103186CT-ND
27 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

27 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103186DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103186DKR-ND
Chip Resistor - Surface Mount A103186DKR-ND
27 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

27 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103186TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103186TR-ND
Chip Resistor - Surface Mount A103186TR-ND
27 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

27 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, Thin Film, 27R, 0.1%, 0.1W, 0805; Resistance Neohm Te Connectivity - 80P3973 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 27R, 0.1%, 0.1W, 0805; Resistance Neohm Te Connectivity
80P3973
Res, Thin Film, 27R, 0.1%, 0.1W, 0805; Resistance Neohm Te Connectivity 80P3973
RES, THIN FILM, 27R, 0.1%, 0.1W, 0805; Resistance:27ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:100VRoHS Compliant: Yes

RES, THIN FILM, 27R, 0.1%, 0.1W, 0805; Resistance:27ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site
Surface Mount Thin Film Resistor, Cpf Series, 27 Ohm, 100 Mw, 0.1%, 100 V Neohm Te Connectivity - 21R7862 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 27 Ohm, 100 Mw, 0.1%, 100 V Neohm Te Connectivity
21R7862
Surface Mount Thin Film Resistor, Cpf Series, 27 Ohm, 100 Mw, 0.1%, 100 V Neohm Te Connectivity 21R7862
Surface Mount Thin Film Resistor, CPF Series, 27 ohm, 100 mW, - 0.1%, 100 V

Surface Mount Thin Film Resistor, CPF Series, 27 ohm, 100 mW, - 0.1%, 100 V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A103186CT-ND 80P3973 21R7862
Product Name Chip Resistor - Surface Mount Res, Thin Film, 27R, 0.1%, 0.1W, 0805; Resistance Neohm Te Connectivity Surface Mount Thin Film Resistor, Cpf Series, 27 Ohm, 100 Mw, 0.1%, 100 V Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 27 ohms 27 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details