TE Connectivity Chip Resistor - Surface Mount CPF0805B25KE1

Description
25 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
25 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A121556CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121556CT-ND
Chip Resistor - Surface Mount A121556CT-ND
25 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

25 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121556DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121556DKR-ND
Chip Resistor - Surface Mount A121556DKR-ND
25 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

25 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121556TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121556TR-ND
Chip Resistor - Surface Mount A121556TR-ND
25 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

25 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 25K, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Neohm Te Connectivity - 01AH0203 - Newark, An Avnet Company
Chicago, IL, United States
Res, 25K, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Neohm Te Connectivity
01AH0203
Res, 25K, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Neohm Te Connectivity 01AH0203
RES, 25K, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:25kohm; Product Range:CPF Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 25K, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:25kohm; Product Range:CPF Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site
Res, 25K, 0.1%, 0.1W, 0402, Thin Film; Resistance Neohm Te Connectivity - 94X5148 - Newark, An Avnet Company
Chicago, IL, United States
Res, 25K, 0.1%, 0.1W, 0402, Thin Film; Resistance Neohm Te Connectivity
94X5148
Res, 25K, 0.1%, 0.1W, 0402, Thin Film; Resistance Neohm Te Connectivity 94X5148
RES, 25K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:25kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Product Length:2mmRoHS Compliant: Yes

RES, 25K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:25kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Product Length:2mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A121556CT-ND 01AH0203 94X5148
Product Name Chip Resistor - Surface Mount Res, 25K, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Neohm Te Connectivity Res, 25K, 0.1%, 0.1W, 0402, Thin Film; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0402; 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details