TE Connectivity Chip Resistor - Surface Mount CPF0805B22RE1

Description
22 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
22 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103179TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103179TR-ND
Chip Resistor - Surface Mount A103179TR-ND
22 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

22 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103179CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103179CT-ND
Chip Resistor - Surface Mount A103179CT-ND
22 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

22 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103179DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103179DKR-ND
Chip Resistor - Surface Mount A103179DKR-ND
22 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

22 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, Thin Film, 22R, 0.1%, 0.1W, 0805; Resistance Neohm Te Connectivity - 80P3970 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 22R, 0.1%, 0.1W, 0805; Resistance Neohm Te Connectivity
80P3970
Res, Thin Film, 22R, 0.1%, 0.1W, 0805; Resistance Neohm Te Connectivity 80P3970
RES, THIN FILM, 22R, 0.1%, 0.1W, 0805; Resistance:22ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:100VRoHS Compliant: Yes

RES, THIN FILM, 22R, 0.1%, 0.1W, 0805; Resistance:22ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A103179TR-ND 80P3970
Product Name Chip Resistor - Surface Mount Res, Thin Film, 22R, 0.1%, 0.1W, 0805; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 22 ohms 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details