TE Connectivity Chip Resistor - Surface Mount CPF0805B22R1E1

Description
RES SMD 22.1 OHM 0.1% 1/10W 0805
Request a Quote Datasheet
Description
RES SMD 22.1 OHM 0.1% 1/10W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0805B22R1E1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0805B22R1E1CT-ND
Chip Resistor - Surface Mount 1712-CPF0805B22R1E1CT-ND
RES SMD 22.1 OHM 0.1% 1/10W 0805

RES SMD 22.1 OHM 0.1% 1/10W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0805B22R1E1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0805B22R1E1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0805B22R1E1DKR-ND
RES SMD 22.1 OHM 0.1% 1/10W 0805

RES SMD 22.1 OHM 0.1% 1/10W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0805B22R1E1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0805B22R1E1TR-ND
Chip Resistor - Surface Mount 1712-CPF0805B22R1E1TR-ND
22.1 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

22.1 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Surface Mount Resistors - 1234713 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1234713
Surface Mount Resistors 1234713
Thin Film Resistor 0805 22R1 0.1% 25PPM

Thin Film Resistor 0805 22R1 0.1% 25PPM

Supplier's Site
Surface Mount Resistors - 1231297 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1231297
Surface Mount Resistors 1231297
Thin Film Resistor 0805 22R1 0.1% 25PPM

Thin Film Resistor 0805 22R1 0.1% 25PPM

Supplier's Site
Shenzhen, China
Chip Resistor - Surface Mount
CPF0805B22R1E1
Chip Resistor - Surface Mount CPF0805B22R1E1
RES SMD 22.1 OHM 0.1% 1/10W 0805

RES SMD 22.1 OHM 0.1% 1/10W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 1712-CPF0805B22R1E1CT-ND 1234713 CPF0805B22R1E1
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD)
Resistance Range 22.1 ohms 22.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1879361-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13300 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details