TE Connectivity Chip Resistor - Surface Mount CPF0805B22KE1

Description
22 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
22 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103178DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103178DKR-ND
Chip Resistor - Surface Mount A103178DKR-ND
22 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

22 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103178CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103178CT-ND
Chip Resistor - Surface Mount A103178CT-ND
22 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

22 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103178TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103178TR-ND
Chip Resistor - Surface Mount A103178TR-ND
22 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

22 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistor, 22 Kohm, 100Mw, 0.1%; Resistance Neohm Te Connectivity - 23R6254 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor, 22 Kohm, 100Mw, 0.1%; Resistance Neohm Te Connectivity
23R6254
Thin Film Resistor, 22 Kohm, 100Mw, 0.1%; Resistance Neohm Te Connectivity 23R6254
THIN FILM RESISTOR, 22 KOHM, 100mW, 0.1%; Resistance:22kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR RoHS Compliant: Yes

THIN FILM RESISTOR, 22 KOHM, 100mW, 0.1%; Resistance:22kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR RoHS Compliant: Yes

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Cpf Series, 22 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Neohm Te Connectivity - 80P3969 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Cpf Series, 22 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Neohm Te Connectivity
80P3969
Surface Mount Chip Resistor, Thin Film, Cpf Series, 22 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Neohm Te Connectivity 80P3969
Surface Mount Chip Resistor, Thin Film, CPF Series, 22 kohm, 100 mW, 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, CPF Series, 22 kohm, 100 mW, 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A103178DKR-ND 23R6254 80P3969
Product Name Chip Resistor - Surface Mount Thin Film Resistor, 22 Kohm, 100Mw, 0.1%; Resistance Neohm Te Connectivity Surface Mount Chip Resistor, Thin Film, Cpf Series, 22 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers