TE Connectivity Chip Resistor - Surface Mount CPF0805B226RE1

Description
226 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
226 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CPF0805B226RE1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CPF0805B226RE1-ND
Chip Resistor - Surface Mount CPF0805B226RE1-ND
226 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

226 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
CPF0805B226RE1
Chip Resistor - Surface Mount CPF0805B226RE1
RES SMD 226 OHM 0.1% 1/10W 0805

RES SMD 226 OHM 0.1% 1/10W 0805

Supplier's Site Datasheet
Res, 226R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity - 57AC1457 - Newark, An Avnet Company
Chicago, IL, United States
Res, 226R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
57AC1457
Res, 226R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity 57AC1457
RES, 226R, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:226ohm; Product Range:CPF Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 226R, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:226ohm; Product Range:CPF Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CPF0805B226RE1-ND CPF0805B226RE1 57AC1457
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 226R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805
Resistance Range 226 ohms 226 ohms 226 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers