The Resistor 220R, 0.1%, 0.1W, 0805, Thin Film from Neohm, TE Connectivity, is a precision surface mount resistor designed for applications requiring high accuracy and stability. It features a resistance value of 220 ohms with a tolerance of ±0.1%, making it suitable for precision circuits. The resistor has a power rating of 0.1 watts and is rated for a maximum voltage of 100 volts. This component is packaged in a standard 0805 size (2.0 x 1.25 x 0.5 mm) and is provided in a taped and reeled format for automated assembly processes. The temperature coefficient is ±25 ppm/°C, indicating minimal resistance change with temperature variations. The resistor complies with EU RoHS and ELV directives, ensuring it meets environmental standards. Engineers seeking a reliable and precise resistor for their designs may consider this component for its specifications and compliance features.
220 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
220 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
220 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
RES, 220R, 0.1%, 0.1W, 0805, THIN FILM; Resistance:220ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes
Surface Mount Thin Film Resistor, CPF Series, 220 ohm, 100 mW, - 0.1%, 200 V
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A103177DKR-ND | 75AH8093 | 22R2628 |
| Product Name | Chip Resistor - Surface Mount | Res, 220R, 0.1%, 0.1W, 0805, Thin Film; Resistance Neohm Te Connectivity | Surface Mount Thin Film Resistor, Cpf Series, 220 Ohm, 100 Mw, 0.1%, 200 V Neohm Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor |
| Category / Application | General Use | Precision Resistor | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 | 0805; 0805 [2012 Metric] | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 220 ohms | 220 ohms |