TE Connectivity Chip Resistor - Surface Mount CPF0805B20RE1

Description
20 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
20 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103175TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103175TR-ND
Chip Resistor - Surface Mount A103175TR-ND
20 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

20 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103175CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103175CT-ND
Chip Resistor - Surface Mount A103175CT-ND
20 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

20 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103175DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103175DKR-ND
Chip Resistor - Surface Mount A103175DKR-ND
20 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

20 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 20R, 0.1%, 0.1W, 0805, Thin Film; Resistance Neohm Te Connectivity - 46AK9303 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20R, 0.1%, 0.1W, 0805, Thin Film; Resistance Neohm Te Connectivity
46AK9303
Res, 20R, 0.1%, 0.1W, 0805, Thin Film; Resistance Neohm Te Connectivity 46AK9303
RES, 20R, 0.1%, 0.1W, 0805, THIN FILM; Resistance:20ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:100VRoHS Compliant: Yes

RES, 20R, 0.1%, 0.1W, 0805, THIN FILM; Resistance:20ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 20R, 0.1%, 0.1W, 0603, Thin Film; Resistance Neohm Te Connectivity - 21R7859 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20R, 0.1%, 0.1W, 0603, Thin Film; Resistance Neohm Te Connectivity
21R7859
Res, 20R, 0.1%, 0.1W, 0603, Thin Film; Resistance Neohm Te Connectivity 21R7859
RES, 20R, 0.1%, 0.1W, 0603, THIN FILM; Resistance:20ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:100VRoHS Compliant: Yes

RES, 20R, 0.1%, 0.1W, 0603, THIN FILM; Resistance:20ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A103175TR-ND 46AK9303 21R7859
Product Name Chip Resistor - Surface Mount Res, 20R, 0.1%, 0.1W, 0805, Thin Film; Resistance Neohm Te Connectivity Res, 20R, 0.1%, 0.1W, 0603, Thin Film; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric] 0603; 0805; 0805 [2012 Metric]
Resistance Range 20 ohms 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details