TE Connectivity CPF0805B20KE
TE Connectivity CPF0805B20KE
RES SMD 20K OHM 0.1% 1/10W 0805
RES SMD 20K OHM 0.1% 1/10W 0805
20 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
RES SMD 20K OHM 0.1% 1/10W 0805
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 6662626 | 6662626P | 1712-CPF0805B20KEDKR-ND | CPF0805B20KE |
| Product Name | Surface Mount Resistors | Surface Mount Resistors | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Technology / Construction | Thin film | Thin Film (Chip); Thin Film | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) | Surface Mount Technology (SMT / SMD); 0805; 0805 | 0805; 0805 | Surface Mount Technology (SMT / SMD) |
| Standards and Certifications | RoHS | RoHS | ||
| Resistance Range | 20000 ohms | |||
| Power Rating | 0.1000 watts | 0.1000 watts | 10 watts |