TE Connectivity Chip Resistor - Surface Mount CPF0805B1R91E

Description
1.91 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote
Description
1.91 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Resistor 1R91, 0.1%, 0.1W, 0805 is a precision surface mount resistor designed for applications requiring high accuracy and reliability. It features a resistance value of 1.91 ohms and a tolerance of 0.1%, making it suitable for precision circuits. The resistor is constructed using thin film technology, which contributes to its stability and performance. This component has a power rating of 0.1 watts and a voltage rating of 100 volts, allowing it to operate effectively in various electronic applications. It is packaged in a taped and reeled format, facilitating automated assembly processes. The dimensions of the resistor are 2 x 1.25 x 0.55 mm, fitting the 0805 size code. Additionally, the resistor complies with EU RoHS and ELV directives, ensuring it meets environmental standards. It has a low halogen content and is capable of withstanding reflow soldering processes up to 260°C. This product is suitable for engineers looking for a reliable and compliant resistor for their projects.

Datasheet Summary
Powered by GS/AI

The Resistor 1R91, 0.1%, 0.1W, 0805 is a precision surface mount resistor designed for applications requiring high accuracy and reliability. It features a resistance value of 1.91 ohms and a tolerance of 0.1%, making it suitable for precision circuits. The resistor is constructed using thin film technology, which contributes to its stability and performance. This component has a power rating of 0.1 watts and a voltage rating of 100 volts, allowing it to operate effectively in various electronic applications. It is packaged in a taped and reeled format, facilitating automated assembly processes. The dimensions of the resistor are 2 x 1.25 x 0.55 mm, fitting the 0805 size code. Additionally, the resistor complies with EU RoHS and ELV directives, ensuring it meets environmental standards. It has a low halogen content and is capable of withstanding reflow soldering processes up to 260°C. This product is suitable for engineers looking for a reliable and compliant resistor for their projects.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0805B1R91ETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0805B1R91ETR-ND
Chip Resistor - Surface Mount 1712-CPF0805B1R91ETR-ND
1.91 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

1.91 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 1R91, 0.1%, 0.1W, 0805, Thin Film Rohs Compliant Neohm Te Connectivity - 91AH6814 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R91, 0.1%, 0.1W, 0805, Thin Film Rohs Compliant Neohm Te Connectivity
91AH6814
Res, 1R91, 0.1%, 0.1W, 0805, Thin Film Rohs Compliant Neohm Te Connectivity 91AH6814
RES, 1R91, 0.1%, 0.1W, 0805, THIN FILM ROHS COMPLIANT: YES

RES, 1R91, 0.1%, 0.1W, 0805, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
CPF0805B1R91E
Chip Resistor - Surface Mount CPF0805B1R91E
CPF 0805 1R91 0.1% 25PPM 5K RL

CPF 0805 1R91 0.1% 25PPM 5K RL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 1712-CPF0805B1R91ETR-ND 91AH6814 CPF0805B1R91E
Product Name Chip Resistor - Surface Mount Res, 1R91, 0.1%, 0.1W, 0805, Thin Film Rohs Compliant Neohm Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details