1.87 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
CPF 0805 1R87 0.1% 25PPM 5K RL
RES, 1R87, 0.1%, 0.1W, 0805, THIN FILM ROHS COMPLIANT: YES
CPF 0805 1R87 0.1% 25PPM 5K RL
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 1712-CPF0805B1R87ETR-ND | CPF0805B1R87E | 91AH6812 | CPF0805B1R87E |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, 1R87, 0.1%, 0.1W, 0805, Thin Film Rohs Compliant Neohm Te Connectivity | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD) | 0805 | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |