The Resistor 1R5, 0.1%, 0.1W, 0805, Thin Film from TE Connectivity is a precision surface mount resistor designed for applications requiring high accuracy. It features a resistance value of 1.5 ohms and a tolerance of 0.1%, making it suitable for precision circuits. The resistor has a power rating of 0.1 watts and a voltage rating of 100 volts. This component is packaged in a taped and reeled format, facilitating automated assembly processes. It has a compact size of 2 x 1.25 x 0.55 mm, which is standard for 0805 components. The temperature coefficient is ±25 ppm/°C, indicating stable performance across varying temperatures. Additionally, it is compliant with RoHS directives, ensuring it meets environmental regulations. Engineers looking for a reliable and precise resistor for their designs may find this product suitable for their needs.
1.5 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
1.5 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
CPF 0805 1R5 0.1% 25PPM 1K RL
RES, 1R5, 0.1%, 0.1W, 0805, THIN FILM ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1712-CPF0805B1R5E1TR-ND | 91AH6795 |
| Product Name | Chip Resistor - Surface Mount | Res, 1R5, 0.1%, 0.1W, 0805, Thin Film Rohs Compliant Neohm Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 | 0805 |
| Tolerance | 0.1000 +/- % |