1.54 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
RES, 1R54, 0.1%, 0.1W, 0805, THIN FILM ROHS COMPLIANT: YES
CPF 0805 1R54 0.1% 25PPM 5K RL
CPF 0805 1R54 0.1% 25PPM 5K RL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 1712-CPF0805B1R54ETR-ND | 91AH6796 | CPF0805B1R54E | CPF0805B1R54E |
| Product Name | Chip Resistor - Surface Mount | Res, 1R54, 0.1%, 0.1W, 0805, Thin Film Rohs Compliant Neohm Te Connectivity | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 | 0805 | Surface Mount Technology (SMT / SMD) | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |