TE Connectivity Chip Resistor - Surface Mount CPF0805B1R3E

Description
1.3 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
1.3 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0805B1R3ETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0805B1R3ETR-ND
Chip Resistor - Surface Mount 1712-CPF0805B1R3ETR-ND
1.3 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

1.3 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CPF0805B1R3E - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CPF0805B1R3E
Chip Resistor - Surface Mount CPF0805B1R3E
CPF 0805 1R3 0.1% 25PPM 5K RL

CPF 0805 1R3 0.1% 25PPM 5K RL

Supplier's Site Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
CPF0805B1R3E
Chip Resistor - Surface Mount CPF0805B1R3E
CPF 0805 1R3 0.1% 25PPM 5K RL

CPF 0805 1R3 0.1% 25PPM 5K RL

Supplier's Site Datasheet
Res, 1R3, 0.1%, 0.1W, 0805, Thin Film Rohs Compliant Neohm Te Connectivity - 91AH6782 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R3, 0.1%, 0.1W, 0805, Thin Film Rohs Compliant Neohm Te Connectivity
91AH6782
Res, 1R3, 0.1%, 0.1W, 0805, Thin Film Rohs Compliant Neohm Te Connectivity 91AH6782
RES, 1R3, 0.1%, 0.1W, 0805, THIN FILM ROHS COMPLIANT: YES

RES, 1R3, 0.1%, 0.1W, 0805, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors Resistors
Product Number 1712-CPF0805B1R3ETR-ND CPF0805B1R3E CPF0805B1R3E 91AH6782
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 1R3, 0.1%, 0.1W, 0805, Thin Film Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176762-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details