TE Connectivity Chip Resistor - Surface Mount CPF0805B1M8E1

Description
1.8 MOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
1.8 MOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103801TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103801TR-ND
Chip Resistor - Surface Mount A103801TR-ND
1.8 MOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

1.8 MOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103801DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103801DKR-ND
Chip Resistor - Surface Mount A103801DKR-ND
1.8 MOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

1.8 MOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103801CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103801CT-ND
Chip Resistor - Surface Mount A103801CT-ND
1.8 MOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

1.8 MOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 1M8, 0.1%, 0.1W, 0402, Thin Film; Resistance Neohm Te Connectivity - 94X5142 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M8, 0.1%, 0.1W, 0402, Thin Film; Resistance Neohm Te Connectivity
94X5142
Res, 1M8, 0.1%, 0.1W, 0402, Thin Film; Resistance Neohm Te Connectivity 94X5142
RES, 1M8, 0.1%, 0.1W, 0402, THIN FILM; Resistance:1.8Mohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

RES, 1M8, 0.1%, 0.1W, 0402, THIN FILM; Resistance:1.8Mohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A103801TR-ND 94X5142
Product Name Chip Resistor - Surface Mount Res, 1M8, 0.1%, 0.1W, 0402, Thin Film; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0402; 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R395JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623719-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers