TE Connectivity Chip Resistor - Surface Mount CPF0805B1M5E1

Description
1.5 MOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
1.5 MOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103799TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103799TR-ND
Chip Resistor - Surface Mount A103799TR-ND
1.5 MOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

1.5 MOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103799DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103799DKR-ND
Chip Resistor - Surface Mount A103799DKR-ND
1.5 MOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

1.5 MOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103799CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103799CT-ND
Chip Resistor - Surface Mount A103799CT-ND
1.5 MOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

1.5 MOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CPF0805B1M5E1 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CPF0805B1M5E1
Chip Resistor - Surface Mount CPF0805B1M5E1
RES SMD 1.5M OHM 0.1% 1/10W 0805

RES SMD 1.5M OHM 0.1% 1/10W 0805

Supplier's Site Datasheet
Res, 1M5, 0.1%, 0.1W, 0402, Thin Film; Resistance Neohm Te Connectivity - 94X5140 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M5, 0.1%, 0.1W, 0402, Thin Film; Resistance Neohm Te Connectivity
94X5140
Res, 1M5, 0.1%, 0.1W, 0402, Thin Film; Resistance Neohm Te Connectivity 94X5140
RES, 1M5, 0.1%, 0.1W, 0402, THIN FILM; Resistance:1.5Mohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

RES, 1M5, 0.1%, 0.1W, 0402, THIN FILM; Resistance:1.5Mohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number A103799TR-ND CPF0805B1M5E1 94X5140
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 1M5, 0.1%, 0.1W, 0402, Thin Film; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0402; 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2870 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details