TE Connectivity Surface Mount Resistors CPF0805B1M5E

Description
TE Connectivity CPF0805B1M5E
Request a Quote Datasheet
Description
TE Connectivity CPF0805B1M5E
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6662777 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6662777
Surface Mount Resistors 6662777
TE Connectivity CPF0805B1M5E

TE Connectivity CPF0805B1M5E

Supplier's Site
Chip Resistor - Surface Mount - A119972DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A119972DKR-ND
Chip Resistor - Surface Mount A119972DKR-ND
1.5 MOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

1.5 MOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A119972CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A119972CT-ND
Chip Resistor - Surface Mount A119972CT-ND
1.5 MOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

1.5 MOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A119972TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A119972TR-ND
Chip Resistor - Surface Mount A119972TR-ND
1.5 MOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

1.5 MOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 1M5, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Neohm Te Connectivity - 01AH1553 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M5, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Neohm Te Connectivity
01AH1553
Res, 1M5, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Neohm Te Connectivity 01AH1553
RES, 1M5, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.5Mohm; Product Range:CPF Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 1M5, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.5Mohm; Product Range:CPF Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 6662777 A119972DKR-ND 01AH1553
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Res, 1M5, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Neohm Te Connectivity
Technology / Construction Thin film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805; 0805 0805
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers