TE Connectivity Chip Resistor - Surface Mount CPF0805B1M2E1

Description
1.2 MOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
1.2 MOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103797TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103797TR-ND
Chip Resistor - Surface Mount A103797TR-ND
1.2 MOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

1.2 MOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103797DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103797DKR-ND
Chip Resistor - Surface Mount A103797DKR-ND
1.2 MOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

1.2 MOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103797CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103797CT-ND
Chip Resistor - Surface Mount A103797CT-ND
1.2 MOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

1.2 MOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 1M2, 0.1%, 0.1W, 0402, Thin Film; Resistance Neohm Te Connectivity - 94X5139 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M2, 0.1%, 0.1W, 0402, Thin Film; Resistance Neohm Te Connectivity
94X5139
Res, 1M2, 0.1%, 0.1W, 0402, Thin Film; Resistance Neohm Te Connectivity 94X5139
RES, 1M2, 0.1%, 0.1W, 0402, THIN FILM; Resistance:1.2Mohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

RES, 1M2, 0.1%, 0.1W, 0402, THIN FILM; Resistance:1.2Mohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A103797TR-ND 94X5139
Product Name Chip Resistor - Surface Mount Res, 1M2, 0.1%, 0.1W, 0402, Thin Film; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0402; 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C106J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1879496-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18000 ohms
View Details
4 suppliers