TE Connectivity Chip Resistor - Surface Mount CPF0805B1M27E1

Description
1.27 MOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
1.27 MOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CPF0805B1M27E1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CPF0805B1M27E1-ND
Chip Resistor - Surface Mount CPF0805B1M27E1-ND
1.27 MOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

1.27 MOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CPF0805B1M27E1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CPF0805B1M27E1TR-ND
Chip Resistor - Surface Mount 1111-CPF0805B1M27E1TR-ND
CPF0805 1M27 0.1% 25PPM 1K RL

CPF0805 1M27 0.1% 25PPM 1K RL

Buy Now Datasheet
Res, 1M27, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity - 57AC1296 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M27, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
57AC1296
Res, 1M27, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity 57AC1296
RES, 1M27, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.27Mohm; Product Range:CPF Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 1M27, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.27Mohm; Product Range:CPF Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CPF0805B1M27E1-ND 57AC1296
Product Name Chip Resistor - Surface Mount Res, 1M27, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details