TE Connectivity Chip Resistor - Surface Mount CPF0805B1M1E1

Description
1.1 MOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
1.1 MOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103796TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103796TR-ND
Chip Resistor - Surface Mount A103796TR-ND
1.1 MOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

1.1 MOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103796DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103796DKR-ND
Chip Resistor - Surface Mount A103796DKR-ND
1.1 MOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

1.1 MOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103796CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103796CT-ND
Chip Resistor - Surface Mount A103796CT-ND
1.1 MOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

1.1 MOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 1M1, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Neohm Te Connectivity - 01AH0206 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M1, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Neohm Te Connectivity
01AH0206
Res, 1M1, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Neohm Te Connectivity 01AH0206
RES, 1M1, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.1Mohm; Product Range:CPF Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 1M1, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.1Mohm; Product Range:CPF Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site
Res, 1M1, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity - 57AC1290 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M1, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
57AC1290
Res, 1M1, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity 57AC1290
RES, 1M1, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.1Mohm; Product Range:CPF Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:? 0.1%; RoHS Compliant: Yes

RES, 1M1, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.1Mohm; Product Range:CPF Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:? 0.1%; RoHS Compliant: Yes

Supplier's Site
Res, 1M1, 0.1%, 0.1W, 0402, Thin Film; Resistance Neohm Te Connectivity - 94X5138 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M1, 0.1%, 0.1W, 0402, Thin Film; Resistance Neohm Te Connectivity
94X5138
Res, 1M1, 0.1%, 0.1W, 0402, Thin Film; Resistance Neohm Te Connectivity 94X5138
RES, 1M1, 0.1%, 0.1W, 0402, THIN FILM; Resistance:1.1Mohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

RES, 1M1, 0.1%, 0.1W, 0402, THIN FILM; Resistance:1.1Mohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A103796TR-ND 01AH0206 57AC1290 94X5138
Product Name Chip Resistor - Surface Mount Res, 1M1, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Neohm Te Connectivity Res, 1M1, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity Res, 1M1, 0.1%, 0.1W, 0402, Thin Film; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805 0402; 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details