RES 1.05 MOHM 0.1% 1/10W 0805
1.05 MOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
RES 1.05 MOHM 0.1% 1/10W 0805
RES, 1M05, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.05Mohm;
RES, 1M05, 0.1%, 0.1W, 0805, THIN FILM ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 1712-CPF0805B1M05E1CT-ND | 56AC5308 | 92AH4245 |
| Product Name | Chip Resistor - Surface Mount | Res, 1M05, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity | Res, 1M05, 0.1%, 0.1W, 0805, Thin Film Rohs Compliant Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor |
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 | 0805 | 0805 |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |